Broadcom Inc. 150ohm Diode and Rectifier HSMS-8202-TR1

Description
Mixer Diode, X Band to KU Band, 150ohm Z(V) Max, Silicon, PLASTIC PACKAGE-3 Product overview: HSMS-8202-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8202-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, X Band to KU Band, 150ohm Z(V) Max, Silicon, PLASTIC PACKAGE-3 Product overview: HSMS-8202-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8202-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150ohm Diode and Rectifier
284-HSMS-8202-TR1
150ohm Diode and Rectifier 284-HSMS-8202-TR1
Mixer Diode, X Band to KU Band, 150ohm Z(V) Max, Silicon, PLASTIC PACKAGE-3 Product overview: HSMS-8202-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8202-TR1 can be used for catalog matching and distributor lookup.

Mixer Diode, X Band to KU Band, 150ohm Z(V) Max, Silicon, PLASTIC PACKAGE-3 Product overview: HSMS-8202-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8202-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMS-8202-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 4V 75mW SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 4V 75mW SOT-23-3

Buy Now Datasheet
RF Diodes - HSMS-8202-TR1 - 1181984-HSMS-8202-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-8202-TR1
1181984-HSMS-8202-TR1
RF Diodes - HSMS-8202-TR1 1181984-HSMS-8202-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1181984-HSMS-8202-TR 1 Packaging: Tape and Reel Diode Type: Schottky - 1 Pair Series Connection Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 75mW Voltage - Peak Reverse (Maximum): 4V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: HSMS-8202 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.26pF at 0V, 1MHz Resistance at If, F: 14Ohm at 5mA, 1MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181984-HSMS-8202-TR1
Packaging: Tape and Reel
Diode Type: Schottky - 1 Pair Series Connection
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 75mW
Voltage - Peak Reverse (Maximum): 4V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: HSMS-8202
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.26pF at 0V, 1MHz
Resistance at If, F: 14Ohm at 5mA, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-8202-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-8202-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-8202-TR1
RF DIODE SCHOTTKY 4V 75MW SOT23

RF DIODE SCHOTTKY 4V 75MW SOT23

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HSMS-8202-TR1 HSMS-8202-TR1-ND 1181984-HSMS-8202-TR1 HSMS-8202-TR1
Product Name 150ohm Diode and Rectifier RF Diodes RF Diodes - HSMS-8202-TR1 Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Series Connection
VR 4 volts
Unlock Full Specs
to access all available technical data