Infineon Technologies AG Discrete Semiconductor Products Diodes Rectifiers Single Diodes IDDD04G65C6XTMA1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: CoolSiC™+ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 13A Current - Reverse Leakage @ Vr: 14 µA @ 420 V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: CoolSiC™+ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 13A Current - Reverse Leakage @ Vr: 14 µA @ 420 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Rectifiers Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes Series: CoolSiC™+ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Technology: SiC (Silicon Carbide) Schottky Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 13A Current - Reverse Leakage @ Vr: 14 µA @ 420 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: CoolSiC™+
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Technology: SiC (Silicon Carbide) Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 13A
Current - Reverse Leakage @ Vr: 14 µA @ 420 V

Buy Now Datasheet
Single Diodes - 448-IDDD04G65C6XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 13A (DC) Surface Mount PG-HDSOP-10-1

Diode Silicon Carbide Schottky 650V 13A (DC) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single Diodes - 448-IDDD04G65C6XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 13A (DC) Surface Mount PG-HDSOP-10-1

Diode Silicon Carbide Schottky 650V 13A (DC) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
Single Diodes - 448-IDDD04G65C6XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 13A (DC) Surface Mount PG-HDSOP-10-1

Diode Silicon Carbide Schottky 650V 13A (DC) Surface Mount PG-HDSOP-10-1

Buy Now Datasheet
 - IDDD04G65C6XTMA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode

Rectifier Diode

Supplier's Site Datasheet
650V 13A Diode and Rectifier - 280-IDDD04G65C6XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 13A Diode and Rectifier
280-IDDD04G65C6XTMA1
650V 13A Diode and Rectifier 280-IDDD04G65C6XTMA1
DIODE SIL CARB 650V 13A HDSOP-10 Product overview: IDDD04G65C6XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 13A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDDD04G65C6XTMA1 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 650V 13A HDSOP-10 Product overview: IDDD04G65C6XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 13A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 13A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDDD04G65C6XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2168367P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168367P
Schottky Diodes & Rectifiers 2168367P
Infineon IDDD04G65C6XTMA1

Infineon IDDD04G65C6XTMA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168365
Schottky Diodes & Rectifiers 2168365
Infineon IDDD04G65C6XTMA1

Infineon IDDD04G65C6XTMA1

Supplier's Site
Schottky Diodes & Rectifiers - 2168367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2168367
Schottky Diodes & Rectifiers 2168367
Infineon IDDD04G65C6XTMA1

Infineon IDDD04G65C6XTMA1

Supplier's Site
Single Diodes IDDD04G65C6XTMA1
DIODE SIL CARB 650V 13A HDSOP-10

DIODE SIL CARB 650V 13A HDSOP-10

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDDD04G65C6XTMA1
Schottky Diodes & Rectifiers IDDD04G65C6XTMA1
Schottky Diodes & Rectifiers SIC DIODES

Schottky Diodes & Rectifiers SIC DIODES

Buy Now
Sic Schottky Diode, Single, 13A, Hdsop; Product Range Infineon - 62AC6969 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, Single, 13A, Hdsop; Product Range Infineon
62AC6969
Sic Schottky Diode, Single, 13A, Hdsop; Product Range Infineon 62AC6969
SIC SCHOTTKY DIODE, SINGLE, 13A, HDSOP; Product Range:CoolSiC 6G 650V Series; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:13A; Total Capacitive Charge Qc:6.9nC; Diode Case RoHS Compliant: Yes

SIC SCHOTTKY DIODE, SINGLE, 13A, HDSOP; Product Range:CoolSiC 6G 650V Series; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:650V; Continuous Forward Current If:13A; Total Capacitive Charge Qc:6.9nC; Diode Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDDD04G65C6XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDDD04G65C6XTMA1
Discrete Semiconductor Products - Diodes - Rectifiers IDDD04G65C6XTMA1
DIODE SIL CARB 650V 13A HDSOP-10

DIODE SIL CARB 650V 13A HDSOP-10

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 448-IDDD04G65C6XTMA1TR-ND IDDD04G65C6XTMA1 280-IDDD04G65C6XTMA1 2168367P 2168365 IDDD04G65C6XTMA1 IDDD04G65C6XTMA1 62AC6969 IDDD04G65C6XTMA1
Product Name Discrete Semiconductor Products Diodes Rectifiers Single Diodes Single Diodes 650V 13A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky Diodes & Rectifiers Sic Schottky Diode, Single, 13A, Hdsop; Product Range Infineon Discrete Semiconductor Products - Diodes - Rectifiers
VR 650 volts 650 volts
IR 0.0140 mA 0.0140 mA
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package PG-HDSOP-10 Tape & Reel (TR) HDSOP Pg-hdsop HDSOP-10
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2KW48KA-6 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 7500 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
PIN Diodes - 2737276 - RS Components, Ltd.
Infineon Technologies AG
Specs
Arrangement Common Catode
Diode Type PIN; RF Diodes
RoHS Compliant RoHS
View Details
6 suppliers