Infineon Technologies AG Single Diodes IDD04S60CBUMA1

Description
Diode Silicon Carbide Schottky 600V 5.6A Surface Mount PG-TO252-3-11
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 600V 5.6A Surface Mount PG-TO252-3-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDD04S60CBUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDD04S60CBUMA1TR-ND
Single Diodes IDD04S60CBUMA1TR-ND
Diode Silicon Carbide Schottky 600V 5.6A Surface Mount PG-TO252-3-11

Diode Silicon Carbide Schottky 600V 5.6A Surface Mount PG-TO252-3-11

Buy Now Datasheet
Singapore, Singapore
600V 5.6A TO252 Diode and Rectifier
280-IDD04S60CBUMA1
600V 5.6A TO252 Diode and Rectifier 280-IDD04S60CBUMA1
DIODE SIC 600V 5.6A TO252-31 Product overview: IDD04S60CBUMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5.6A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD04S60CBUMA1 can be used for catalog matching and distributor lookup.

DIODE SIC 600V 5.6A TO252-31 Product overview: IDD04S60CBUMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5.6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5.6A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD04S60CBUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDD04S60CBUMA1 - 115647-IDD04S60CBUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDD04S60CBUMA1
115647-IDD04S60CBUMA1
Diodes, Rectifiers - Single - IDD04S60CBUMA1 115647-IDD04S60CBUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 115647-IDD04S60CBUMA 1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 5.6A Voltage - Forward (Vf) (Max) @ If: 1.9V @ 4A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 130pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-TO252-3 Speed(Frequency): No Recovery Time > 500mA (Io) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 115647-IDD04S60CBUMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5.6A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 4A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO252-3
Speed(Frequency): No Recovery Time > 500mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDD04S60CBUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDD04S60CBUMA1
Discrete Semiconductor Products - Diodes - Rectifiers IDD04S60CBUMA1
DIODE SIC 600V 5.6A TO252-31

DIODE SIC 600V 5.6A TO252-31

Supplier's Site
DIODE SCHOTTKY 600V 5.6A TO252-3 - 376-IDD04S60CBUMA1 - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 600V 5.6A TO252-3
376-IDD04S60CBUMA1
DIODE SCHOTTKY 600V 5.6A TO252-3 376-IDD04S60CBUMA1
DIODE SCHOTTKY 600V 5.6A TO252-3

DIODE SCHOTTKY 600V 5.6A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes
Product Number IDD04S60CBUMA1TR-ND 280-IDD04S60CBUMA1 115647-IDD04S60CBUMA1 IDD04S60CBUMA1 376-IDD04S60CBUMA1
Product Name Single Diodes 600V 5.6A TO252 Diode and Rectifier Diodes, Rectifiers - Single - IDD04S60CBUMA1 Discrete Semiconductor Products - Diodes - Rectifiers DIODE SCHOTTKY 600V 5.6A TO252-3
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR) PG-TO252-3 D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Life Cycle Stage Obsolete(EOL) Removed Obsolete
VF 1.9 volts 1.9 volts 1.9 volts
Unlock Full Specs
to access all available technical data