Trans Voltage Suppressor Diode, 1500W, 18V, Unidirectional
30V Clamp 50A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 18VWM 30VC AXIAL
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ICTE-18RL4G | ICTE-18RL4GOSTR-ND | ICTE-18RL4G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Package | DO-201; DO-201AD, Axial | Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts |