Broadcom Inc. RF Diodes HSMS-286B-BLKG

Description
RF Diode Schottky - Single 4V SOT-323
Request a Quote Datasheet
Description
RF Diode Schottky - Single 4V SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-1936-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1936-ND
RF Diodes 516-1936-ND
RF Diode Schottky - Single 4V SOT-323

RF Diode Schottky - Single 4V SOT-323

Buy Now Datasheet
RF Diodes - HSMS-286B-BLKG - 1181978-HSMS-286B-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-286B-BLKG
1181978-HSMS-286B-BLKG
RF Diodes - HSMS-286B-BLKG 1181978-HSMS-286B-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1181978-HSMS-286B-BL KG Packaging: Bulk Diode Type: Schottky - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: SC-70, SOT-323 Voltage - Peak Reverse (Maximum): 4V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: HSMS-286B Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.25pF at 0V, 1MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181978-HSMS-286B-BLKG
Packaging: Bulk
Diode Type: Schottky - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: SC-70, SOT-323
Voltage - Peak Reverse (Maximum): 4V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: HSMS-286B
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.25pF at 0V, 1MHz

Buy Now
Singapore, Singapore
Diode and Rectifier
284-HSMS-286B-BLKG
Diode and Rectifier 284-HSMS-286B-BLKG
Mixer Diode, C Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-286B-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286B-BLKG can be used for catalog matching and distributor lookup.

Mixer Diode, C Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 3 PIN Product overview: HSMS-286B-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286B-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-286B-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-286B-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-286B-BLKG
RF DIODE SCHOTTKY 4V SOT323

RF DIODE SCHOTTKY 4V SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 516-1936-ND 1181978-HSMS-286B-BLKG 284-HSMS-286B-BLKG HSMS-286B-BLKG
Product Name RF Diodes RF Diodes - HSMS-286B-BLKG Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type Schottky Schottky; Schottky - Single
Package SOT323; SC-70, SOT-323 Bulk SOT323; SOT-323
VR 4 volts
Unlock Full Specs
to access all available technical data