Manufacturer: Infineon Technologies
Win Source Part Number: 776476-IDD09E60BUMA1
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Standard
Current - Average Rectified (Io): 19.3A (DC)
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: IDD09E60BUMA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO252-3
Voltage - Forward (Vf) (Maximum) @ If: 2V @ 9A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): VS-15EWL06FNTR-M3; VS-15EWL06FNTRR-M3; VS-15EWL06FN-M3; VS-15EWL06FNTRL-M3;
Introduction Date: December 05, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
DIODE GP 600V 19.3A TO252-3 Product overview: IDD09E60BUMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.3A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 19.3A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD09E60BUMA1 can be used for catalog matching and distributor lookup.
Diode Standard 600V 19.3A (DC) Surface Mount PG-TO252-3
Rectifier Diode, 1 Phase, 1 Element, 19.3A, 600V V(RRM), Silicon, TO-252AA
DIODE GP 600V 19.3A TO252-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 776476-IDD09E60BUMA1 | 280-IDD09E60BUMA1 | IDD09E60BUMA1TR-ND | IDD09E60BUMA1 | IDD09E60BUMA1 |
| Product Name | Diodes, Rectifiers - Single - IDD09E60BUMA1 | 600V 19.3A TO252 Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 2 volts | 2 volts | |||
| VR | 600 volts | ||||
| IR | 0.0500 mA | ||||
| trr | 75 ns |