9.4V Clamp 160A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 5VWM 9.4VC AXIAL
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ICTE-5RL4GOSTR-ND | ICTE-5RL4G |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | DO-201; DO-201AD, Axial | DO-201; DO-201AD, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 9.4 volts | 9.4 volts |