STMicroelectronics, Inc. 3V 0.9pF 18V QFN TVS Protection Diode HSP062-2M6

Description
2-Ch TVS Diode, 3V, 0.9pF, 18V Clamp, QFN, Unidirectional Product overview: HSP062-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.9pF, 18V, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.9pF, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP062-2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch TVS Diode, 3V, 0.9pF, 18V Clamp, QFN, Unidirectional Product overview: HSP062-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.9pF, 18V, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.9pF, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP062-2M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3V 0.9pF 18V QFN TVS Protection Diode - 144-HSP062-2M6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3V 0.9pF 18V QFN TVS Protection Diode
144-HSP062-2M6
3V 0.9pF 18V QFN TVS Protection Diode 144-HSP062-2M6
2-Ch TVS Diode, 3V, 0.9pF, 18V Clamp, QFN, Unidirectional Product overview: HSP062-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.9pF, 18V, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.9pF, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP062-2M6 can be used for catalog matching and distributor lookup.

2-Ch TVS Diode, 3V, 0.9pF, 18V Clamp, QFN, Unidirectional Product overview: HSP062-2M6 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3V, 0.9pF, 18V, QFN. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3V, 0.9pF, 18V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP062-2M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - HSP062-2M6 - 776236-HSP062-2M6 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - HSP062-2M6
776236-HSP062-2M6
TVS - TVS - Diodes - HSP062-2M6 776236-HSP062-2M6
Manufacturer: STMicroelectronics Win Source Part Number: 776236-HSP062-2M6 Series: HSP Packaging: Reel package Type: Steering (Rail to Rail) Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 6-UFDFN Applications: Ethernet, HDMI Mounting: SMD Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 3V Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power Line Protection: Yes Capacitance @ Frequency: 0.6pF @ 200MHz ~ 3GHz Family Name: HSP062-2M6 Categories: Circuit Protection Minimum Breakdown Voltage: 6V Manufacturer Package: 6-uQFN (1.45x1) Maximum Clamping Voltage: 18V (Typ) Alternative Parts (Cross-Reference): SR2.8-LF-T13; SR2.8LFT7; CD143A-SR2.8; SR3.3-LF-T13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 776236-HSP062-2M6
Series: HSP
Packaging: Reel package
Type: Steering (Rail to Rail)
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 6-UFDFN
Applications: Ethernet, HDMI
Mounting: SMD
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 3V
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power Line Protection: Yes
Capacitance @ Frequency: 0.6pF @ 200MHz ~ 3GHz
Family Name: HSP062-2M6
Categories: Circuit Protection
Minimum Breakdown Voltage: 6V
Manufacturer Package: 6-uQFN (1.45x1)
Maximum Clamping Voltage: 18V (Typ)
Alternative Parts (Cross-Reference): SR2.8-LF-T13; SR2.8LFT7; CD143A-SR2.8; SR3.3-LF-T13;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 497-12962-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12962-2-ND
TVS Diodes 497-12962-2-ND
18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

Buy Now Datasheet
TVS Diodes - 497-12962-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12962-6-ND
TVS Diodes 497-12962-6-ND
18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

Buy Now Datasheet
TVS Diodes - 497-12962-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-12962-1-ND
TVS Diodes 497-12962-1-ND
18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 6-uQFN (1.45x1)

Buy Now Datasheet
TVS Diodes - HSP062-2M6 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
HSP062-2M6
TVS Diodes HSP062-2M6
TVS DIODE 3VWM 18VC 6UQFN

TVS DIODE 3VWM 18VC 6UQFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HSP062-2M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HSP062-2M6
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HSP062-2M6
TVS DIODE 3VWM 18VC 6UQFN

TVS DIODE 3VWM 18VC 6UQFN

Supplier's Site
TVS DIODE 3VWM 18VC 6UQFN - 761-HSP062-2M6 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3VWM 18VC 6UQFN
761-HSP062-2M6
TVS DIODE 3VWM 18VC 6UQFN 761-HSP062-2M6
TVS DIODE 3VWM 18VC 6UQFN

TVS DIODE 3VWM 18VC 6UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-HSP062-2M6 776236-HSP062-2M6 497-12962-2-ND HSP062-2M6 HSP062-2M6 761-HSP062-2M6
Product Name 3V 0.9pF 18V QFN TVS Protection Diode TVS - TVS - Diodes - HSP062-2M6 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 3VWM 18VC 6UQFN
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel 6-UFDFN 6-UFDFN 6-uQFN (1.45x1) 6-UFDFN
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data