Mixer Diode, C Band, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2864-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2864-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1044103-HSMS-2864-TR
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.3pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Diode Schottky - 1 Pair Common Cathode 4V SOT-23-3
RF DIODE SCHOTTKY 4V SOT23-3
RF DIODE SCHOTTKY 4V SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-2864-TR1G | 1044103-HSMS-2864-TR1G | HSMS-2864-TR1G-ND | HSMS-2864-TR1G | HSMS-2864-TR1G |
| Product Name | Diode and Rectifier | RF Diodes - HSMS-2864-TR1G | RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Schottky; Schottky - 1 Pair Common Cathode | Schottky | Schottky |