STMicroelectronics, Inc. SMD 0.6pF 3V 18V TVS Protection Diode HSP061-4NY8

Description
4-Ch TVS Diode, 0.6pF, 3V, 18V Clamp, QFN, SMD Product overview: HSP061-4NY8 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 0.6pF, 3V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 0.6pF, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-4NY8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch TVS Diode, 0.6pF, 3V, 18V Clamp, QFN, SMD Product overview: HSP061-4NY8 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 0.6pF, 3V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 0.6pF, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-4NY8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.6pF 3V 18V TVS Protection Diode - 144-HSP061-4NY8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.6pF 3V 18V TVS Protection Diode
144-HSP061-4NY8
SMD 0.6pF 3V 18V TVS Protection Diode 144-HSP061-4NY8
4-Ch TVS Diode, 0.6pF, 3V, 18V Clamp, QFN, SMD Product overview: HSP061-4NY8 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 0.6pF, 3V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 0.6pF, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-4NY8 can be used for catalog matching and distributor lookup.

4-Ch TVS Diode, 0.6pF, 3V, 18V Clamp, QFN, SMD Product overview: HSP061-4NY8 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 0.6pF, 3V, 18V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 0.6pF, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP061-4NY8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 497-10895-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10895-1-ND
TVS Diodes 497-10895-1-ND
18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 8-UQFN (2x1)

18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 8-UQFN (2x1)

Buy Now Datasheet
TVS Diodes - 497-10895-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10895-6-ND
TVS Diodes 497-10895-6-ND
18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 8-UQFN (2x1)

18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 8-UQFN (2x1)

Buy Now Datasheet
TVS Diodes - 497-10895-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-10895-2-ND
TVS Diodes 497-10895-2-ND
18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 8-UQFN (2x1)

18V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 8-UQFN (2x1)

Buy Now Datasheet
TVS - TVS - Diodes - HSP061-4NY8 - 1181990-HSP061-4NY8 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - HSP061-4NY8
1181990-HSP061-4NY8
TVS - TVS - Diodes - HSP061-4NY8 1181990-HSP061-4NY8
Manufacturer: STMicroelectronics Win Source Part Number: 1181990-HSP061-4NY8 Packaging: Reel Type: Steering (Rail to Rail) Mounting Style: SMD Applications: HDMI Unidirectional Channels: 4 Current - Peak Pulse (10/1000μs): 3A (8/20μs) Power Line Protection: Yes Categories: Circuit Protection Supplier Device Package: 8-UQFN (2x1) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-UFDFN Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Family Part Number: HSP061 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 3V Voltage - Breakdown (Minimum): 6V Voltage - Clamping (Maximum) at Ipp: 18V Capacitance at Frequency: 0.5pF at 200MHz ~ 3GHz

Manufacturer: STMicroelectronics
Win Source Part Number: 1181990-HSP061-4NY8
Packaging: Reel
Type: Steering (Rail to Rail)
Mounting Style: SMD
Applications: HDMI
Unidirectional Channels: 4
Current - Peak Pulse (10/1000μs): 3A (8/20μs)
Power Line Protection: Yes
Categories: Circuit Protection
Supplier Device Package: 8-UQFN (2x1)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-UFDFN
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Family Part Number: HSP061
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 3V
Voltage - Breakdown (Minimum): 6V
Voltage - Clamping (Maximum) at Ipp: 18V
Capacitance at Frequency: 0.5pF at 200MHz ~ 3GHz

Buy Now
TVS DIODE 3V 18V 8UQFN - 761-HSP061-4NY8 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 3V 18V 8UQFN
761-HSP061-4NY8
TVS DIODE 3V 18V 8UQFN 761-HSP061-4NY8
TVS DIODE 3V 18V 8UQFN

TVS DIODE 3V 18V 8UQFN

Supplier's Site
TVS Diodes - HSP061-4NY8 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
HSP061-4NY8
TVS Diodes HSP061-4NY8
TVS DIODE 3VWM 18VC 8-UQFN

TVS DIODE 3VWM 18VC 8-UQFN

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - HSP061-4NY8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
HSP061-4NY8
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes HSP061-4NY8
TVS DIODE 3VWM 18VC 8-UQFN

TVS DIODE 3VWM 18VC 8-UQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-HSP061-4NY8 497-10895-1-ND 1181990-HSP061-4NY8 761-HSP061-4NY8 HSP061-4NY8 HSP061-4NY8
Product Name SMD 0.6pF 3V 18V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - HSP061-4NY8 TVS DIODE 3V 18V 8UQFN TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel 8-UFDFN 8-UFDFN 8-UFDFN 8-UQFN (2x1)
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
VC 18 volts 18 volts 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data