Broadcom Inc. RF Diodes HSMS-286P-BLKG

Description
RF Diode Schottky - 2 Pair Series Connection 4V SOT-363
Request a Quote Datasheet
Description
RF Diode Schottky - 2 Pair Series Connection 4V SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-1939-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1939-ND
RF Diodes 516-1939-ND
RF Diode Schottky - 2 Pair Series Connection 4V SOT-363

RF Diode Schottky - 2 Pair Series Connection 4V SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF - 1063554-HSMS-286P-BLKG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1063554-HSMS-286P-BLKG
Discrete Semiconductor Products - Diodes - RF 1063554-HSMS-286P-BLKG
Win Source Part Number: 1063554-HSMS-286P-BL KG Category: Discrete Semiconductor Products>Diodes - RF Package: Strip Standard Package: 100 Diode Type: Schottky - 2 Pair Series Connection Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 4V Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): QSBT40-7-F; BAT54TW-7-F; SDA004-7HSMS286PBLKG ; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Broadcom Limited Other Names: HSMS286PBLKG,HSMS-28 6P-BLKG-ND,516-1939 Product Status: Obsolete

Win Source Part Number: 1063554-HSMS-286P-BLKG
Category: Discrete Semiconductor Products>Diodes - RF
Package: Strip
Standard Package: 100
Diode Type: Schottky - 2 Pair Series Connection
Capacitance @ Vr, F: 0.25pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): QSBT40-7-F; BAT54TW-7-F; SDA004-7HSMS286PBLKG;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Broadcom Limited
Other Names: HSMS286PBLKG,HSMS-286P-BLKG-ND,516-1939
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-286P-BLKG
Diode and Rectifier 284-HSMS-286P-BLKG
Mixer Diode, C Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 6 PIN Product overview: HSMS-286P-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286P-BLKG can be used for catalog matching and distributor lookup.

Mixer Diode, C Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 6 PIN Product overview: HSMS-286P-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-286P-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-286P-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-286P-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-286P-BLKG
RF DIODE SCHOTTKY 4V SOT363

RF DIODE SCHOTTKY 4V SOT363

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 516-1939-ND 1063554-HSMS-286P-BLKG 284-HSMS-286P-BLKG HSMS-286P-BLKG
Product Name RF Diodes Discrete Semiconductor Products - Diodes - RF Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 2 Pair Series Connection
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Bulk SOT363; SOT-363
VR 4 volts
Unlock Full Specs
to access all available technical data