Broadcom Inc. RF Diodes HSMS-2850-TR1

Description
RF Diode Schottky - Single 2V SOT-23-3
Request a Quote Datasheet
Description
RF Diode Schottky - Single 2V SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-2850-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - Single 2V SOT-23-3

RF Diode Schottky - Single 2V SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-2850-TR1
Diode and Rectifier 284-HSMS-2850-TR1
Mixer Diode, Gallium Arsenide Product overview: HSMS-2850-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2850-TR1 can be used for catalog matching and distributor lookup.

Mixer Diode, Gallium Arsenide Product overview: HSMS-2850-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2850-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMS-2850-TR1 - 1181968-HSMS-2850-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2850-TR1
1181968-HSMS-2850-TR1
RF Diodes - HSMS-2850-TR1 1181968-HSMS-2850-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1181968-HSMS-2850-TR 1 Packaging: Tape and Reel Diode Type: Schottky - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - Peak Reverse (Maximum): 2V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: HSMS-2850 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.3pF at 1V, 1MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181968-HSMS-2850-TR1
Packaging: Tape and Reel
Diode Type: Schottky - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 2V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: HSMS-2850
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 1V, 1MHz

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2850-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2850-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2850-TR1
RF DIODE SCHOTTKY 2V SOT23-3

RF DIODE SCHOTTKY 2V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMS-2850-TR1-ND 284-HSMS-2850-TR1 1181968-HSMS-2850-TR1 HSMS-2850-TR1
Product Name RF Diodes Diode and Rectifier RF Diodes - HSMS-2850-TR1 Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type Schottky Schottky; Schottky - Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3
VR 2 volts
Unlock Full Specs
to access all available technical data