4-line ESD protection for high-speed lines Product overview: HSP053-4M5 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-HSP053-4M5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 970665-HSP053-4M5
Category: Circuit Protection>TVS - Diodes
Series: HSP
Type: Steering (Rail to Rail)
Package: Tape & Reel
Applications: HDMI, USB
Standard Package: 6,000
Mounting: SMD (SMT)
Unidirectional Channels: 4
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 5.3V
Power Line Protection: Yes
Capacitance @ Frequency: 0.35pF @ 200MHz ~ 2.5GHz
Package / Case: 5-XFDFN
Supplier Device Package: 5-uQFN (1.3x0.8)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18022-2,497-1802
Base Product Number: HSP053
Clamp Ipp Tvs Diode Surface Mount 5-uQFN (1.3x0.8)
Clamp Ipp Tvs Diode Surface Mount 5-uQFN (1.3x0.8)
Clamp Ipp Tvs Diode Surface Mount 5-uQFN (1.3x0.8)
TVS DIODE 5VWM 5UQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-HSP053-4M5 | 970665-HSP053-4M5 | 497-18022-1-ND | HSP053-4M5 | HSP053-4M5 |
| Product Name | TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package | 5-XFDFN | 5-XFDFN | 5-XFDFN | 5-uQFN (1.3x0.8) |