Infineon Technologies AG Single Diodes IDD06SG60CXTMA1

Description
Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDD06SG60CXTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO252-3

Diode Silicon Carbide Schottky 600V 6A (DC) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
600V 6A TO252 Diode and Rectifier
280-IDD06SG60CXTMA1
600V 6A TO252 Diode and Rectifier 280-IDD06SG60CXTMA1
DIODE SIL CARB 600V 6A TO252-3 Product overview: IDD06SG60CXTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD06SG60CXTMA1 can be used for catalog matching and distributor lookup.

DIODE SIL CARB 600V 6A TO252-3 Product overview: IDD06SG60CXTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 6A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDD06SG60CXTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDD06SG60CXTMA1 - 776475-IDD06SG60CXTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDD06SG60CXTMA1
776475-IDD06SG60CXTMA1
Diodes, Rectifiers - Single - IDD06SG60CXTMA1 776475-IDD06SG60CXTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776475-IDD06SG60CXTM A1 Series: thinQ! Packaging: Reel package Speed: No Recovery Time > 500mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Silicon Carbide Schottky Current - Average Rectified (Io): 6A (DC) Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 50μA @ 600V Capacitance @ Vr, F: 130pF @ 1V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Family Name: IDD06SG60CXTMA1 Categories: Discrete Semiconductor Products Manufacturer Package: PG-TO252-3 Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 6A Voltage - DC Reverse (Vr) (Maximum): 600V Alternative Parts (Cross-Reference): STPSC606G-TR; STPSC8H065B-TR; STPSC8H065BY-TR; STPSC6H065BY-TR; Introduction Date: August 04, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776475-IDD06SG60CXTMA1
Series: thinQ!
Packaging: Reel package
Speed: No Recovery Time > 500mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Silicon Carbide Schottky
Current - Average Rectified (Io): 6A (DC)
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: IDD06SG60CXTMA1
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-TO252-3
Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 6A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): STPSC606G-TR; STPSC8H065B-TR; STPSC8H065BY-TR; STPSC6H065BY-TR;
Introduction Date: August 04, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDD06SG60CXTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDD06SG60CXTMA1
Discrete Semiconductor Products - Diodes - Rectifiers IDD06SG60CXTMA1
DIODE SIL CARB 600V 6A TO252-3

DIODE SIL CARB 600V 6A TO252-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number IDD06SG60CXTMA1TR-ND 280-IDD06SG60CXTMA1 776475-IDD06SG60CXTMA1 IDD06SG60CXTMA1
Product Name Single Diodes 600V 6A TO252 Diode and Rectifier Diodes, Rectifiers - Single - IDD06SG60CXTMA1 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 284-BA892-02V H6127 - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
High Voltage Power Rectifiers - HRSCH12500 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
Schottky Diodes & Rectifiers - 8167681 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
3 suppliers
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers