Manufacturer: Broadcom Limited
Win Source Part Number: 1044102-HSMS-2863-TR
Packaging: Reel - TR
Diode Type: Schottky - 1 Pair Common Anode
Capacitance @ Vr, F: 0.3pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Family Name: HSMS-2863
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): HSMS-2863; HSMS-2863-BLKG; HSMS-2863-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Mixer Diode, C Band, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2863-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2863-TR1G can be used for catalog matching and distributor lookup.
RF Diode Schottky - 1 Pair Common Anode 4V SOT-23-3
RF DIODE SCHOTTKY 4V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 1044102-HSMS-2863-TR1G | 284-HSMS-2863-TR1G | HSMS-2863-TR1G-ND | HSMS-2863-TR1G |
| Product Name | RF Diodes - HSMS-2863-TR1G | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 1 Pair Common Anode | Schottky | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| CT | 0.3000 pF | 0.3000 pF |