Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 30-mA Switched-Cap DC-DC Converter with fixed 2.5-V Output 6-SOT-23 -40 to 85 | |
| 30-mA Switched-Cap DC-DC Converter with fixed 2.7-V Output 6-SOT-23 -40 to 85 | |
| 30-mA Switched-Cap DC-DC Converter with fixed 3-V Output 6-SOT-23 -40 to 85 | |
| 30-mA Switched-Cap DC-DC Converter with fixed 3.3-V Output 6-SOT-23 -40 to 85 | |
| 30-mA Switched-Cap DC-DC Converter with fixed 5-V Output 6-SOT-23 -40 to 85 | |
| 50mA Switched-Cap DC/DC Converter 8-VSSOP | |
| 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SON -40 to 85 | |
| 60-mA, 5.0-V, Buck/Boost Charge Pump in ThinSOT-23 6-SOT -40 to 85 | |
| 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85 | |
| Automotive Catalog 60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 6-SOT -40 to 85 | |
| Automotive Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125 | |
| Programmable Maximum Power Point Tracking Controller for Photovoltaic Solar Panels 28-TSSOP -40 to 125 | |
| Programmable Maximum Power Point Tracking Controller for Photovoltaic Solar Panels 28-TSSOP | |
| Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP | |
| Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263 | |
| Single Output LDO, 1.0A, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223 | |
| Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 85 | |
| Single Output LDO, 1.0A, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 -40 to 85 | |
|
REG104-5 Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response -- REG104FA-5/500
|
Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 |
| Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 1.0A, Fixed (5.0V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 1.0A, Fixed(1.8V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263 | |
| Single Output LDO, 1.0A, Fixed(1.8V), Internal Current limit, Thermal Overload Protection 4-SOT-223 | |
| Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263 | |
| Single Output LDO, 1.0A, Fixed(2.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223 | |
| Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 1.0A, Fixed(3.0V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 1.0A, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 1.0A, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263 | |
| Single Output LDO, 150mA, Fixed(1.2V), Power Okay(POK) function, Low Quiescent Current 5-SOT-23 | |
| Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 250mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 250mA, Fixed(2.85V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 250mA, Fixed(2.8V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC -40 to 85 | |
| Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC -40 to 85 | |
| Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 400mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85 | |
| Single Output LDO, 400mA, Fixed(2.85V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 400mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85 | |
| Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
| Single Output LDO, 400mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85 | |
| Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85 | |
|
REG113-5 Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response -- REG113EA-5/250
|
Single Output LDO, 400mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-VSSOP -40 to 85 |
| Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Adj.(1.295 to 5.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 500mA, Fixed(3.0V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-DDPAK/TO-263 | |
| Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 500mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 800mA, Adj.(1.25 to 13.5V), Internal Current limit, Thermal Overload Protection 4-SOT-223 | |
| Single Output LDO, 800mA, Fixed(2.85V), Current Source and Sink Capability 4-SOT-223 | |
| Single Output LDO, 800mA, Fixed(2.85V), Internal Current limit, Thermal Overload Protection 4-SOT-223 | |
| Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection 3-DDPAK/TO-263 | |
| Single Output LDO, 800mA, Fixed(3.3V), Internal Current limit, Thermal Overload Protection 4-SOT-223 | |
| Single Output LDO, 800mA, Fixed(5.0V), Internal Current limit, Thermal Overload Protection 4-SOT-223 | |
| SolarMagic 100V, 150 mA Constant On-Time Buck Switching Regulator 8-VSSOP -40 to 125 | |
| SolarMagic 100V, 150 mA Constant On-Time Buck Switching Regulator 8-WSON -40 to 125 | |
| SolarMagic Micropower Voltage Regulators 3-TO-252 -40 to 125 | |
| Transformer Driver for Isolated Power Supplies 5-SOT-23 -40 to 125 |
| << Prev | Next >> |