Manufacturer: Texas Instruments
Win Source Part Number: 808235-SN74ALS166NSR
Packaging: Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 16-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 74ALS166
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 808235-SN74ALS166NSR |
| Product Name | Logic - Logic - Shift Registers - SN74ALS166NSR |
| Output Voltage Type | Push-Pull |