Texas Instruments Logic - Logic - Shift Registers - SN74HC595DR SN74HC595DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006912-SN74HC595DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC595M_NL; M74HC595RM13TR; MM74HC595MX_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006912-SN74HC595DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC595M_NL; M74HC595RM13TR; MM74HC595MX_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74HC595DR - 006912-SN74HC595DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595DR
006912-SN74HC595DR
Logic - Logic - Shift Registers - SN74HC595DR 006912-SN74HC595DR
Manufacturer: Texas Instruments Win Source Part Number: 006912-SN74HC595DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74HC595 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): MM74HC595M_NL; M74HC595RM13TR; MM74HC595MX_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 006912-SN74HC595DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74HC595
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC595M_NL; M74HC595RM13TR; MM74HC595MX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 006912-SN74HC595DR
Product Name Logic - Logic - Shift Registers - SN74HC595DR
Output Voltage Type Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
LED Drivers - A6210GEUTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 16-WQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details