Texas Instruments PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SN1208058RHLR SN1208058RHLR

Description
Manufacturer: Texas Instruments Win Source Part Number: 804358-SN1208058RHLR Packaging: Reel Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.6MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 17V Maximum Output Voltage: 15V Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 804358-SN1208058RHLR Packaging: Reel Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.6MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 17V Maximum Output Voltage: 15V Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SN1208058RHLR - 804358-SN1208058RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SN1208058RHLR
804358-SN1208058RHLR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SN1208058RHLR 804358-SN1208058RHLR
Manufacturer: Texas Instruments Win Source Part Number: 804358-SN1208058RHLR Packaging: Reel Mounting Style: SMD Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 1.6MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Output (Min/Fixed): 0.6V Synchronous Rectifier: Yes Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 150°C Maximum Input Voltage: 17V Maximum Output Voltage: 15V Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 804358-SN1208058RHLR
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1.6MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 17V
Maximum Output Voltage: 15V
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SN1208058RHLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SN1208058RHLR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SN1208058RHLR
IC REG BUCK ADJ 6A 14VQFN

IC REG BUCK ADJ 6A 14VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - SN1208058RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SN1208058RHLR
Voltage Regulators - DC DC Switching Regulators SN1208058RHLR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 14-VFQFN Exposed Pad

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
SN1208058RHLR
Switching Voltage Regulators SN1208058RHLR
Switching Voltage Regulators 4.5v-17V 6A Sync. Buck with Hiccup OP

Switching Voltage Regulators 4.5v-17V 6A Sync. Buck with Hiccup OP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SN1208058RHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SN1208058RHLR
PMIC - Voltage Regulators - DC DC Switching Regulators SN1208058RHLR
IC REG BUCK ADJUSTABLE 6A 14VQFN

IC REG BUCK ADJUSTABLE 6A 14VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 804358-SN1208058RHLR SN1208058RHLR SN1208058RHLR SN1208058RHLR SN1208058RHLR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SN1208058RHLR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 14-VFQFN Exposed Pad Other; 14-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 15 volts 0.6000 volts 0.6000 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products