Texas Instruments Logic - Logic - Shift Registers - SN74LV165APWT SN74LV165APWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 795066-SN74LV165APWT Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 5.5 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV165 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74LV165APW-Q100J; 74LV165APW,112; 74LV165APW,118; 74LV165PW,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795066-SN74LV165APWT Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 5.5 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV165 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74LV165APW-Q100J; 74LV165APW,112; 74LV165APW,118; 74LV165PW,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74LV165APWT - 795066-SN74LV165APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV165APWT
795066-SN74LV165APWT
Logic - Logic - Shift Registers - SN74LV165APWT 795066-SN74LV165APWT
Manufacturer: Texas Instruments Win Source Part Number: 795066-SN74LV165APWT Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Shift Register Output Type: Complementary Operating Supply Voltage: 2 V ~ 5.5 V Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LV165 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): 74LV165APW-Q100J; 74LV165APW,112; 74LV165APW,118; 74LV165PW,112; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 795066-SN74LV165APWT
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Shift Register
Output Type: Complementary
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LV165
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): 74LV165APW-Q100J; 74LV165APW,112; 74LV165APW,118; 74LV165PW,112;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 795066-SN74LV165APWT
Product Name Logic - Logic - Shift Registers - SN74LV165APWT
Output Voltage Type Complementary
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
View Details
Switching Regulators - 1908023 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - 1727-NEX40400ADAZDKR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details