Texas Instruments SM72445 Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency SM72445MTE/NOPB

Description
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP
Request a Quote Datasheet
Description
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM72445 Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency - SM72445MTE/NOPB - Texas Instruments
Dallas, TX, United States
SM72445 Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency
SM72445MTE/NOPB
SM72445 Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency SM72445MTE/NOPB
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP

Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Power Management IC
750-SM72445MTE/NOPB
TSSOP Power Management IC 750-SM72445MTE/NOPB
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP -40 to 125 Product overview: SM72445MTE/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72445MTE/NOPB can be used for catalog matching and distributor lookup.

Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP -40 to 125 Product overview: SM72445MTE/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72445MTE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244378-SM72445MTE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244378-SM72445MTE/NOPB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244378-SM72445MTE/NOPB
Win Source Part Number: 1244378-SM72445MTE/N OPB Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: SolarMagic™ Package: Tape & Reel (TR) Applications: Controller, Photovoltaic Solar Panels Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 1 Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SM72445MTE/NOPB ,TEXTISSM72445MTE/NO PB Base Product Number: SM72445

Win Source Part Number: 1244378-SM72445MTE/NOPB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: SolarMagic™
Package: Tape & Reel (TR)
Applications: Controller, Photovoltaic Solar Panels
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: 4.75V ~ 5.25V
Number of Outputs: 1
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SM72445MTE/NOPB,TEXTISSM72445MTE/NOPB
Base Product Number: SM72445

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SM72445MTE/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SM72445MTE/NOPB
PMIC - Voltage Regulators - Special Purpose SM72445MTE/NOPB
IC REG CTRLR PHOTOV 1OUT 28TSSOP

IC REG CTRLR PHOTOV 1OUT 28TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SM72445MTE/NOPB
Switching Controllers SM72445MTE/NOPB
Switching Controllers Pgrm Maximum Pwr Point Tracking Cntlr

Switching Controllers Pgrm Maximum Pwr Point Tracking Cntlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number SM72445MTE/NOPB 750-SM72445MTE/NOPB 1244378-SM72445MTE/NOPB SM72445MTE/NOPB SM72445MTE/NOPB
Product Name SM72445 Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency TSSOP Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose Switching Controllers
Configuration / Function Buck-Boost
Output Voltage Type Fixed
Package Type Other; TSSOP Other; TSSOP SSOP; Other; Tape & Reel (TR)
VIN 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data