The REG711EA-2.7/2K5 is a switched capacitor voltage converter designed to provide a regulated output voltage of 2.7V with a maximum output current of 50mA. It operates within a wide input voltage range of 1.8V to 5.5V, making it suitable for various battery types, including single-cell Li-Ion and multi-cell Nickel or Alkaline batteries. This regulator features automatic step-up and step-down operation without the need for inductors, which helps minimize electromagnetic interference (EMI) during DC/DC conversion. The device includes a 1MHz internal oscillator that allows the use of small surface-mount capacitors, contributing to space-saving designs. It also incorporates thermal and current limit protection to safeguard both the load and the regulator under fault conditions. The quiescent current is low, at 60µA with no load and less than 1µA in shutdown mode, enhancing efficiency in battery-powered applications. The REG711EA-2.7/2K5 is packaged in a thin MSOP-8 format, with a height of less than 1.1mm, making it suitable for compact electronic devices.
0.005A SWITCHED CAPACITOR REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, MSOP-8 Product overview: REG711EA-2.7/2K5 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.005A, 1000kHz, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.005A, 1000kHz, MSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG711EA-2.7/2K5
Switched Capacitor Regulator, 0.005A, 1000kHz Switching Freq-Max, PDSO8
"Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG CHG PUMP 2.7V 50MA 8VSSOP
IC REG CHARG PUMP 2.7V 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-REG711EA-2.7/2K5 | REG711EA-2.7/2K5 | REG711EA2.72K5TR-ND | REG711EA-2.7/2K5 | REG711EA-2.7/2K5 | REG711EA-2.7/2K5 |
| Product Name | 0.005A 1000kHz MSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; VSSOP | SSOP; Other; TSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Voltage | 2.7 volts | 2.7 volts | 2.7 to ? volts | 1 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |