Texas Instruments Logic - Logic - Specialty Logic - SN74SSQEA32882ZALR SN74SSQEA32882ZALR

Description
Manufacturer: Texas Instruments Win Source Part Number: 030432-SN74SSQEA3288 2ZALR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28, 56 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 176-NFBGA (13.5x8) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 030432-SN74SSQEA3288 2ZALR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28, 56 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 176-NFBGA (13.5x8) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74SSQEA32882ZALR - 030432-SN74SSQEA32882ZALR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74SSQEA32882ZALR
030432-SN74SSQEA32882ZALR
Logic - Logic - Specialty Logic - SN74SSQEA32882ZALR 030432-SN74SSQEA32882ZALR
Manufacturer: Texas Instruments Win Source Part Number: 030432-SN74SSQEA3288 2ZALR Packaging: Reel - TR Mounting: SMD (SMT) Number of Bits: 28, 56 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C Case / Package: 176-NFBGA (13.5x8) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030432-SN74SSQEA32882ZALR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Bits: 28, 56
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 176-NFBGA (13.5x8)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC REGSTR BUFFER 28-56BIT 176BGA - 815-SN74SSQEA32882ZALR - Utmel Electronic Limited
Hong Kong, China
IC REGSTR BUFFER 28-56BIT 176BGA
815-SN74SSQEA32882ZALR
IC REGSTR BUFFER 28-56BIT 176BGA 815-SN74SSQEA32882ZALR
IC REGSTR BUFFER 28-56BIT 176BGA

IC REGSTR BUFFER 28-56BIT 176BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 030432-SN74SSQEA32882ZALR 815-SN74SSQEA32882ZALR
Product Name Logic - Logic - Specialty Logic - SN74SSQEA32882ZALR IC REGSTR BUFFER 28-56BIT 176BGA
Package Type Other; 176-NFBGA (13.5x8) Other; 176-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5950GEUSR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
View Details
Power Distribution Switches, Load Drivers - BTS50080-1TMB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-220; Other; TO-220-7
Special Features Slew Rate Controlled
View Details
Power Management - Specialized - 2312-ACT85610QX101-TTR-ND - DigiKey
Specs
Package Type Other; 52-VFQFN Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP151ACPZ-2.8-R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.2000 amps
View Details