Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 57
Product Name Notes
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220
150mA Linear Voltage Regulator for Digital Applications 4-DSBGA -40 to 125
150mA Linear Voltage Regulator for Digital Applications 5-SOT-23 -40 to 125
150mA Linear Voltage Regulator for Digital Applications 6-WSON -40 to 125
300mA Linear Voltage Regulator for Digital Applications 4-DSBGA -40 to 125
300mA Linear Voltage Regulator for Digital Applications 4-DSBGA
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package 8-DSBGA -40 to 125
Dual Micropower 150 mA Ultra Low-Dropout CMOS Voltage Regulators in micro SMD Package 8-DSBGA
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA -40 to 125
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-DSBGA
Micropower, 150mA Low-Noise Ultra Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-DSBGA -40 to 125
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-DSBGA
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23 -40 to 125
Micropower, 150mA Ultra Low-Dropout CMOS Voltage Regulator With Power Good 5-SOT-23
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON -40 to 125
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 6-WSON
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP -40 to 125
Micropower, 300mA Ultra Low-Dropout CMOS Voltage Regulator 8-VSSOP
Micropower, Low Quiescent Current, CMOS Voltage Regulator in micro SMD Package 5-DSBGA -40 to 125
Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-VSSOP -40 to 85
Micropower, Ultra Low-Dropout, Low-Noise, 300mA CMOS Regulator 8-WSON -40 to 85

<< Prev Next >>