Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers SN74LV594APWT

Description
Win Source Part Number: 1095143-SN74LV594APW T Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74AHC594PWRG4; 74LV165APW,118; SN74LV165APWR; SN74AHC595PW; 74AHC594PW,112; 74LV165APW,112; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV594APWTE4-ND,2 96-31884-6,SN74LV594 APWT-ND,SN74LV594APW TE4,296-31884-1,296- 31884-2,TEXTISSN74LV 594APWT,2156-SN74LV5 94APWT Base Product Number: 74LV594
Request a Quote Datasheet
Description
Win Source Part Number: 1095143-SN74LV594APW T Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74AHC594PWRG4; 74LV165APW,118; SN74LV165APWR; SN74AHC595PW; 74AHC594PW,112; 74LV165APW,112; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV594APWTE4-ND,2 96-31884-6,SN74LV594 APWT-ND,SN74LV594APW TE4,296-31884-1,296- 31884-2,TEXTISSN74LV 594APWT,2156-SN74LV5 94APWT Base Product Number: 74LV594
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1095143-SN74LV594APWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1095143-SN74LV594APWT
Integrated Circuits (ICs) - Logic - Shift Registers 1095143-SN74LV594APWT
Win Source Part Number: 1095143-SN74LV594APW T Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74AHC594PWRG4; 74LV165APW,118; SN74LV165APWR; SN74AHC595PW; 74AHC594PW,112; 74LV165APW,112; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV594APWTE4-ND,2 96-31884-6,SN74LV594 APWT-ND,SN74LV594APW TE4,296-31884-1,296- 31884-2,TEXTISSN74LV 594APWT,2156-SN74LV5 94APWT Base Product Number: 74LV594

Win Source Part Number: 1095143-SN74LV594APWT
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74AHC594PWRG4; 74LV165APW,118; SN74LV165APWR; SN74AHC595PW; 74AHC594PW,112; 74LV165APW,112;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV594APWTE4-ND,296-31884-6,SN74LV594APWT-ND,SN74LV594APWTE4,296-31884-1,296-31884-2,TEXTISSN74LV594APWT,2156-SN74LV594APWT
Base Product Number: 74LV594

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1095143-SN74LV594APWT
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Allegro MicroSystems Inc.
Specs
Operating Temperature -20 C (-4 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AAN - 910512-ADM663AAN - Win Source Electronics
Specs
Regulator Category Linear
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 111-4111PBF - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers