Texas Instruments Logic - Logic - Shift Registers - SN74HC595DWR SN74HC595DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006913-SN74HC595DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006913-SN74HC595DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74HC595DWR - 006913-SN74HC595DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74HC595DWR
006913-SN74HC595DWR
Logic - Logic - Shift Registers - SN74HC595DWR 006913-SN74HC595DWR
Manufacturer: Texas Instruments Win Source Part Number: 006913-SN74HC595DWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006913-SN74HC595DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 006913-SN74HC595DWR
Product Name Logic - Logic - Shift Registers - SN74HC595DWR
Output Voltage Type Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8281SLB - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; SOIC
Output Voltage 18 volts
View Details
2 suppliers
Voltage Regulators - 2444504P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.5000 amps
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details