Manufacturer: Texas Instruments
Win Source Part Number: 896326-SN1208057RTER
Series: SWIFT™
Operating Temperature Range: -40°C ~ 150°C
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-WFQFN Exposed Pad
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SN1208057
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJUSTABLE 6A 16WQFN
IC REG BUCK ADJ 6A 16WQFN
Switching Voltage Regulators 6A/6V Synchronous Buck Conv w/ hiccup
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 16-WFQFN Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 896326-SN1208057RTER | SN1208057RTER | SN1208057RTER | SN1208057RTER | SN1208057RTER |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SN1208057RTER | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 16-WQFN (3x3) | Other; 16-WFQFN Exposed Pad | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| IOUT | 6 amps | 6 amps | 6 amps |