Manufacturer: Texas Instruments
Win Source Part Number: 1091990-REG710NA-2.7
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 30mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6
SWITCHED CAPACITOR CONVERTER, 1000kHz SWITCHING FREQ-MAX, PDSO6, GREEN, PLASTIC, SOT-23, 6 PIN Product overview: REG710NA-2.7/3K from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG710NA-2.7/3K can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6
IC REG CHARGE PUMP 2.7V SOT23
IC REG CHG PUMP 2.7V 30MA SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1091990-REG710NA-2.7/3K | REG710NA-2.7/3K-ND | 739-REG710NA-2.7/3K | REG710NA-2.7/3K | REG710NA-2.7/3K | REG710NA-2.7/3K |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-2.7/3K | Voltage Regulators - DC DC Switching Regulators | 1000kHz SOT-23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | Other; SOT-23-5 | SOT23; Other; SOT-23-6 | SOT23 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification |