Texas Instruments Logic - Logic - Shift Registers - SN74LV594AD SN74LV594AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 896721-SN74LV594AD Series: 74LV Operating Temperature Range: -40°C ~ 85°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LV594 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34064-5, SN74LV594AD-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896721-SN74LV594AD Series: 74LV Operating Temperature Range: -40°C ~ 85°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LV594 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34064-5, SN74LV594AD-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74LV594AD - 896721-SN74LV594AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LV594AD
896721-SN74LV594AD
Logic - Logic - Shift Registers - SN74LV594AD 896721-SN74LV594AD
Manufacturer: Texas Instruments Win Source Part Number: 896721-SN74LV594AD Series: 74LV Operating Temperature Range: -40°C ~ 85°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LV594 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-34064-5, SN74LV594AD-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896721-SN74LV594AD
Series: 74LV
Operating Temperature Range: -40°C ~ 85°C
Features: Shift Shift Register Element Bit 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LV594
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-34064-5, SN74LV594AD-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 896721-SN74LV594AD
Product Name Logic - Logic - Shift Registers - SN74LV594AD
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1916825P - RS Components, Ltd.
Specs
Package Type Other; SO
IQ 2.00E-4 amps
View Details
Battery Chargers - BQ24156AYFFR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Power Management IC - 729-74HCT4511D,653 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers