Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 250mA, Ultra-Low Noise Low-Dropout Regulator 4-DSBGA -40 to 125 | |
| 250mA, Ultra-Low Noise Low-Dropout Regulator 4-X2SON -40 to 125 | |
| 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125 | |
| 300mA Linear Voltage Regulator for Digital Applications 4-DSBGA -40 to 125 | |
| 300mA Linear Voltage Regulator for Digital Applications 4-DSBGA | |
| Adjustable Micropower Voltage Regulators 8-SOIC -40 to 125 | |
| Automotive 250mA, Ultra-Low Noise Low-Dropout Regulator 5-SOT-23 -40 to 125 | |
| Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON -40 to 85 | |
| Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset 10-WSON | |
| Dual Linear Regulator with 300mA and 150mA Outputs and Power-On-Reset for Automotive Applications 10-WSON -40 to 125 | |
| Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA -40 to 125 | |
| Low Noise 150mA Voltage Regulator for RF/Analog Applications. 5-DSBGA | |
| LP5904 Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor | |
| LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator | |
| Micropower 1.5V CMOS Voltage Regulator with Shutdown Control 5-SOT-23 -40 to 125 | |
| Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 5-DSBGA -40 to 125 | |
| Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 5-DSBGA | |
| Micropower 150mA CMOS Voltage Regulator with Active Shutdown. 6-WSON -40 to 125 | |
| Micropower 250mA CMOS LDO Regulator with Error Flag / Power-On-Reset 8-VSSOP -40 to 125 | |
| Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125 | |
| Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 | |
| Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SOT-23 -40 to 125 | |
| Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125 | |
| Ultra Low Noise, 150mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 6-WSON -40 to 125 | |
| Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA -40 to 125 | |
| Ultra Low Noise, 200mA Linear Regulator for RF/Analog Circuits Requires No Bypass Capacitor 4-DSBGA |
| << Prev | Next >> |