Texas Instruments Logic - Logic - Shift Registers - SN74ALS165D SN74ALS165D

Description
Manufacturer: Texas Instruments Win Source Part Number: 934547-SN74ALS165D Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALS165 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALS165DG4, SN74ALS165DG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934547-SN74ALS165D Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALS165 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALS165DG4, SN74ALS165DG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74ALS165D - 934547-SN74ALS165D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74ALS165D
934547-SN74ALS165D
Logic - Logic - Shift Registers - SN74ALS165D 934547-SN74ALS165D
Manufacturer: Texas Instruments Win Source Part Number: 934547-SN74ALS165D Series: 74ALS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALS165 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74ALS165DG4, SN74ALS165DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934547-SN74ALS165D
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Shift Shift Register Element Bit 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALS165
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ALS165DG4, SN74ALS165DG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 934547-SN74ALS165D
Product Name Logic - Logic - Shift Registers - SN74ALS165D
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz, 2A Buck Regulator - A8582KLPTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
Switching Regulators - 2124658 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details