Texas Instruments High-Performance Analog Power Management IC SM72442X/NOPB

Description
IC REG CTRLR PHOTOV 4OUT 28TSSOP Product overview: SM72442X/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72442X/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR PHOTOV 4OUT 28TSSOP Product overview: SM72442X/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72442X/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-SM72442X/NOPB
Power Management IC 750-SM72442X/NOPB
IC REG CTRLR PHOTOV 4OUT 28TSSOP Product overview: SM72442X/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72442X/NOPB can be used for catalog matching and distributor lookup.

IC REG CTRLR PHOTOV 4OUT 28TSSOP Product overview: SM72442X/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72442X/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1244377-SM72442X/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1244377-SM72442X/NOPB
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1244377-SM72442X/NOPB
Win Source Part Number: 1244377-SM72442X/NOP B Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Series: SolarMagic™ Package: Tape & Reel (TR) Applications: Controller, Photovoltaic Solar Panels Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Input: 4.75V ~ 5.25V Number of Outputs: 4 Package / Case: 28-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SM724 Product Status: Obsolete

Win Source Part Number: 1244377-SM72442X/NOPB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: SolarMagic™
Package: Tape & Reel (TR)
Applications: Controller, Photovoltaic Solar Panels
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Input: 4.75V ~ 5.25V
Number of Outputs: 4
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SM724
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - SM72442X/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
SM72442X/NOPB
PMIC - Voltage Regulators - Special Purpose SM72442X/NOPB
IC REG CTRLR PHOTOV 4OUT 28TSSOP

IC REG CTRLR PHOTOV 4OUT 28TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-SM72442X/NOPB 1244377-SM72442X/NOPB SM72442X/NOPB
Product Name Power Management IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; TSSOP SSOP; Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
View Details
Power Distribution Switches, Load Drivers - AUIPS2052G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1896966 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details