Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators REG710NA-2.7/3KG4

Description
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6
Request a Quote Datasheet
Description
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - REG710NA-2.7/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
REG710NA-2.7/3KG4-ND
Voltage Regulators - DC DC Switching Regulators REG710NA-2.7/3KG4-ND
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6

Buy Now Datasheet
Singapore, Singapore
1000kHz SOT-23 Voltage Regulator IC
739-REG710NA-2.7/3KG4
1000kHz SOT-23 Voltage Regulator IC 739-REG710NA-2.7/3KG4
SWITCHED CAPACITOR CONVERTER, 1000kHz SWITCHING FREQ-MAX, PDSO6, GREEN, PLASTIC, SOT-23, 6 PIN Product overview: REG710NA-2.7/3KG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG710NA-2.7/3KG 4 can be used for catalog matching and distributor lookup.

SWITCHED CAPACITOR CONVERTER, 1000kHz SWITCHING FREQ-MAX, PDSO6, GREEN, PLASTIC, SOT-23, 6 PIN Product overview: REG710NA-2.7/3KG4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG710NA-2.7/3KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG710NA-2.7/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG710NA-2.7/3KG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG710NA-2.7/3KG4
IC REG CHG PUMP 2.7V 30MA SOT23

IC REG CHG PUMP 2.7V 30MA SOT23

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - REG710NA-2.7/3KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG710NA-2.7/3KG4
Voltage Regulators - DC DC Switching Regulators REG710NA-2.7/3KG4
Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6

Charge Pump Switching Regulator IC Positive Fixed 2.7V 1 Output 30mA SOT-23-6

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - REG710NA-2.7/3KG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG710NA-2.7/3KG4
PMIC - Voltage Regulators - DC DC Switching Regulators REG710NA-2.7/3KG4
IC REG CHARGE PUMP 2.7V SOT23

IC REG CHARGE PUMP 2.7V SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG710NA-2.7/3KG4-ND 739-REG710NA-2.7/3KG4 REG710NA-2.7/3KG4 REG710NA-2.7/3KG4 REG710NA-2.7/3KG4
Product Name Voltage Regulators - DC DC Switching Regulators 1000kHz SOT-23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-6 Other; SOT-23-5 SOT23 SOT23; Other; SOT-23-6
Output Voltage 2.7 volts 2.7 volts 2.7 volts 2.7 to ? volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLB-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
6 suppliers
Voltage Regulators - DC DC Switching Regulators - 111-4151PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - 5962R1022101VSC - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; CFP
View Details
2 suppliers