Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 50 57
Product Name Notes
350mA Dual Rail Linear Regulator 5-DSBGA -40 to 125
350mA Dual Rail Linear Regulator 6-USON -40 to 125
Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON -40 to 85
Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON
Low Dropout, Low IQ, 1.0A CMOS Linear Regulator 6-WSON 0 to 125
Micropower 200mA Low Dropout Voltage Regulator 4-DSBGA -40 to 125
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70 -40 to 125
Micropower, 150mA Low-Dropout CMOS Voltage Regulator 5-SC70
Multiphase 6-Core Step-Down Converter 49-DSBGA -40 to 85
Switched-Capacitor Voltage Converters With Regulator 16-SOIC -40 to 85
Switched-Capacitor Voltage Converters With Regulator 16-SOIC 0 to 70
Switched-Capacitor Voltage Converters With Regulator 8-PDIP 0 to 70
Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA -40 to 125
Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA

<< Prev Next >>