Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers SN74LV165APWG4

Description
Win Source Part Number: 1257042-SN74LV165APW G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LV165APWG4- TI,TEXTISSN74LV165AP WG4 Base Product Number: SN74LV16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257042-SN74LV165APW G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LV165APWG4- TI,TEXTISSN74LV165AP WG4 Base Product Number: SN74LV16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257042-SN74LV165APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257042-SN74LV165APWG4
Integrated Circuits (ICs) - Logic - Shift Registers 1257042-SN74LV165APWG4
Win Source Part Number: 1257042-SN74LV165APW G4 Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LV165APWG4- TI,TEXTISSN74LV165AP WG4 Base Product Number: SN74LV16 Product Status: Obsolete

Win Source Part Number: 1257042-SN74LV165APWG4
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LV165APWG4-TI,TEXTISSN74LV165APWG4
Base Product Number: SN74LV16
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1257042-SN74LV165APWG4
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Complementary
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3955SLB - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Switching Regulators - 1908014P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.1000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers