Texas Instruments REG710-3 30-mA Switched-Cap DC-DC Converter with fixed 3-V Output REG710NA-3/250G4

Description
30-mA Switched-Cap DC-DC Converter with fixed 3-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
30-mA Switched-Cap DC-DC Converter with fixed 3-V Output 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG710-3 30-mA Switched-Cap DC-DC Converter with fixed 3-V Output - REG710NA-3/250G4 - Texas Instruments
Dallas, TX, United States
REG710-3 30-mA Switched-Cap DC-DC Converter with fixed 3-V Output
REG710NA-3/250G4
REG710-3 30-mA Switched-Cap DC-DC Converter with fixed 3-V Output REG710NA-3/250G4
30-mA Switched-Cap DC-DC Converter with fixed 3-V Output 6-SOT-23 -40 to 85

30-mA Switched-Cap DC-DC Converter with fixed 3-V Output 6-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3/250G4 - 793112-REG710NA-3/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3/250G4
793112-REG710NA-3/250G4
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3/250G4 793112-REG710NA-3/250G4
Manufacturer: Texas Instruments Win Source Part Number: 793112-REG710NA-3/25 0G4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Output Type: Fixed Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 30mA Family Name: REG710 Output Voltage: 3V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Input Voltage MIN: 1.8V Voltage Input MAX: 5.5V Introduction Date: September 01, 2004 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 793112-REG710NA-3/250G4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 30mA
Family Name: REG710
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
Introduction Date: September 01, 2004
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 30MA SOT23 Voltage Regulator IC
739-REG710NA-3/250G4
3V 30MA SOT23 Voltage Regulator IC 739-REG710NA-3/250G4
IC REG SWTCHD CAP 3V 30MA SOT23 Product overview: REG710NA-3/250G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 30MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 30MA, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG710NA-3/250G4 can be used for catalog matching and distributor lookup.

IC REG SWTCHD CAP 3V 30MA SOT23 Product overview: REG710NA-3/250G4 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 30MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 30MA, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-REG710NA-3/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number REG710NA-3/250G4 793112-REG710NA-3/250G4 739-REG710NA-3/250G4
Product Name REG710-3 30-mA Switched-Cap DC-DC Converter with fixed 3-V Output PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - REG710NA-3/250G4 3V 30MA SOT23 Voltage Regulator IC
Configuration / Function Buck-Boost Charge Pump
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; SOT-23
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.0300 amps 0.0300 amps 0.0300 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22679-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679QTJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers
LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers
DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
1.8A 600kHz Voltage Regulator IC - 739-LM22675MRE-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 37 volts
IOUT 1 amps
View Details
2 suppliers