Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers SN74LV166APW

Description
Win Source Part Number: 1257051-SN74LV166APW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV166APWG4,TEXTI SSN74LV166APW,2156-S N74LV166APW,296-3404 7-5,SN74LV166APWG4,S N74LV166APW,SN74LV16 6APWE4,SN74LV166APWE 4 Base Product Number: 74LV166
Request a Quote Datasheet
Description
Win Source Part Number: 1257051-SN74LV166APW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV166APWG4,TEXTI SSN74LV166APW,2156-S N74LV166APW,296-3404 7-5,SN74LV166APWG4,S N74LV166APW,SN74LV16 6APWE4,SN74LV166APWE 4 Base Product Number: 74LV166
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257051-SN74LV166APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257051-SN74LV166APW
Integrated Circuits (ICs) - Logic - Shift Registers 1257051-SN74LV166APW
Win Source Part Number: 1257051-SN74LV166APW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 90 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV166APWG4,TEXTI SSN74LV166APW,2156-S N74LV166APW,296-3404 7-5,SN74LV166APWG4,S N74LV166APW,SN74LV16 6APWE4,SN74LV166APWE 4 Base Product Number: 74LV166

Win Source Part Number: 1257051-SN74LV166APW
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV166APWG4,TEXTISSN74LV166APW,2156-SN74LV166APW,296-34047-5,SN74LV166APWG4,SN74LV166APW,SN74LV166APWE4,SN74LV166APWE4
Base Product Number: 74LV166

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1257051-SN74LV166APW
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 1.8 to 3 volts
IOUT 0.1500 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Distribution Switches, Load Drivers - BTS4175SGAXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Status Flag
View Details
Motor Drivers, Controllers - A3977SLP - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
View Details