Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 57
Product Name Notes
0.8A Fast-Response Ultra Low Dropout Adjustable Linear Regulators 8-SO PowerPAD -40 to 125
0.8A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
0.8A Fast-Response Ultra Low Dropout Linear Regulators 8-SO PowerPAD -40 to 125
0.8A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
0.8A Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125
0.8A Ultra Low Dropout Linear Regulators 5-TO-220
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220
1.5A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 7-DDPAK/TO-263 -40 to 125
1.5A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 7-TO-220 -40 to 125
1.5A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 8-SO PowerPAD -40 to 125
1.5A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125
1.5A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263
1.5A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-TO-220 -40 to 125
1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start 5-DDPAK/TO-263 -40 to 125
1.5A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start 5-TO-220 -40 to 125
1.5A Fast-Response Ultra Low Dropout Adjustable Linear Regulators 8-SO PowerPAD -40 to 125
1.5A Fast-Response Ultra Low Dropout Adjustable Linear Regulators 8-SO PowerPAD
1.5A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
1.5A Fast-Response Ultra Low Dropout Linear Regulators 8-SO PowerPAD -40 to 125
1.5A Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
1.5A Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125
1A FlexCap Low-Dropout Linear Regulator with 1% Accuracy 16-HTSSOP
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
3A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 7-DDPAK/TO-263 -40 to 125
3A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 7-TO-220 -40 to 125
3A Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 8-SO PowerPAD -40 to 125
3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-DDPAK/TO-263 -40 to 125
3A Fast-Response High-Accuracy LDO Linear Regulator with Enable 5-TO-220 -40 to 125
3A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start 5-DDPAK/TO-263 -40 to 125
3A Fast-Response High-Accuracy LDO Linear Regulator with Soft-Start 5-TO-220 -40 to 125
3A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
3A Fast-Response Ultra Low Dropout Linear Regulators 5-TO-220 -40 to 125
800 mA Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 7-DDPAK/TO-263 -40 to 125
800 mA Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 7-TO-220 -40 to 125
800 mA Fast-Response High-Accuracy Adjustable LDO Linear Regulator with Enable and Soft-Start 8-SO PowerPAD -40 to 125
800mA Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
800mA Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
800mA Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125

<< Prev Next >>