30-mA Switched-Cap DC-DC Converter with fixed 3-V Output 6-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | REG710NA-3/3KG4 |
| Product Name | REG710-3 30-mA Switched-Cap DC-DC Converter with fixed 3-V Output |
| Configuration / Function | Buck-Boost |
| Package Type | Other; SOT-23 |
| Special Features | Enable |
| Output Voltage | 3 volts |