Texas Instruments Logic - Logic - Shift Registers - SN74LS165AD SN74LS165AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 896657-SN74LS165AD Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS165 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33967-5, SN74LS165AD-ND, SN74LS165ADE4-ND, SN74LS165ADG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 896657-SN74LS165AD Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS165 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33967-5, SN74LS165AD-ND, SN74LS165ADE4-ND, SN74LS165ADG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - SN74LS165AD - 896657-SN74LS165AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - SN74LS165AD
896657-SN74LS165AD
Logic - Logic - Shift Registers - SN74LS165AD 896657-SN74LS165AD
Manufacturer: Texas Instruments Win Source Part Number: 896657-SN74LS165AD Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Shift Shift Register Element Bit 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS165 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33967-5, SN74LS165AD-ND, SN74LS165ADE4-ND, SN74LS165ADG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 896657-SN74LS165AD
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Shift Shift Register Element Bit 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS165
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33967-5, SN74LS165AD-ND, SN74LS165ADE4-ND, SN74LS165ADG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 896657-SN74LS165AD
Product Name Logic - Logic - Shift Registers - SN74LS165AD
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4988SETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 2444528 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details