Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers SN74LS598DW

Description
Win Source Part Number: 1257066-SN74LS598DW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 50 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LS598DW-TI, TEXTISSN74LS598DW Base Product Number: SN74LS59 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257066-SN74LS598DW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 50 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LS598DW-TI, TEXTISSN74LS598DW Base Product Number: SN74LS59 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257066-SN74LS598DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257066-SN74LS598DW
Integrated Circuits (ICs) - Logic - Shift Registers 1257066-SN74LS598DW
Win Source Part Number: 1257066-SN74LS598DW Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LS Standard Package: 50 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Function: Parallel to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LS598DW-TI, TEXTISSN74LS598DW Base Product Number: SN74LS59 Product Status: Obsolete

Win Source Part Number: 1257066-SN74LS598DW
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LS
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Function: Parallel to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LS598DW-TI,TEXTISSN74LS598DW
Base Product Number: SN74LS59
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1257066-SN74LS598DW
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTRDKR-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details
Voltage Regulators - 2444481 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 3.3 volts
IOUT 0.5000 amps
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Automotive 2.4V 0.15A SOT-23 LDO Voltage Regulator IC - 699-AAT3222IGV-2.4-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers