Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers SN74LV594ADR

Description
Win Source Part Number: 1257040-SN74LV594ADR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38251-2,296-3825 1-1,296-38251-6,296- SN74LV594ADRCT,SN74L V594ADR,-SN74LV594AD RG4R,-296-38251-1,29 6-38251-2,296-SN74LV 594ADRTR,296-SN74LV5 94ADRDKR,-SN74LV594A DRE4R,296-38251-6,-S N74LV594ADRG4,SN74LV 594ADRE4,-SN74LV594A DRE4,SN74LV594ADRE4, 296-38251-1 Base Product Number: 74LV594
Request a Quote Datasheet
Description
Win Source Part Number: 1257040-SN74LV594ADR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38251-2,296-3825 1-1,296-38251-6,296- SN74LV594ADRCT,SN74L V594ADR,-SN74LV594AD RG4R,-296-38251-1,29 6-38251-2,296-SN74LV 594ADRTR,296-SN74LV5 94ADRDKR,-SN74LV594A DRE4R,296-38251-6,-S N74LV594ADRG4,SN74LV 594ADRE4,-SN74LV594A DRE4,SN74LV594ADRE4, 296-38251-1 Base Product Number: 74LV594
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257040-SN74LV594ADR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257040-SN74LV594ADR
Integrated Circuits (ICs) - Logic - Shift Registers 1257040-SN74LV594ADR
Win Source Part Number: 1257040-SN74LV594ADR Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Serial to Parallel Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-38251-2,296-3825 1-1,296-38251-6,296- SN74LV594ADRCT,SN74L V594ADR,-SN74LV594AD RG4R,-296-38251-1,29 6-38251-2,296-SN74LV 594ADRTR,296-SN74LV5 94ADRDKR,-SN74LV594A DRE4R,296-38251-6,-S N74LV594ADRG4,SN74LV 594ADRE4,-SN74LV594A DRE4,SN74LV594ADRE4, 296-38251-1 Base Product Number: 74LV594

Win Source Part Number: 1257040-SN74LV594ADR
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Serial to Parallel
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-38251-2,296-38251-1,296-38251-6,296-SN74LV594ADRCT,SN74LV594ADR,-SN74LV594ADRG4R,-296-38251-1,296-38251-2,296-SN74LV594ADRTR,296-SN74LV594ADRDKR,-SN74LV594ADRE4R,296-38251-6,-SN74LV594ADRG4,SN74LV594ADRE4,-SN74LV594ADRE4,SN74LV594ADRE4,296-38251-1
Base Product Number: 74LV594

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1257040-SN74LV594ADR
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1223354 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 150 C (302 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details