Texas Instruments Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.5-A Boost/Buck/Inverting Switching Regulator 8-PDIP 0 to 70 | |
| 1.5-A Boost/Buck/Inverting Switching Regulator 8-SOIC 0 to 70 | |
| 1.5-A Boost/Buck/Inverting Switching Regulator 8-SON 0 to 70 | |
| 1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-PDIP -40 to 85 | |
| 1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-SOIC -40 to 85 | |
| 1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-SON -40 to 85 | |
| 3 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125 | |
| 3 pin 100mA Fixed (-15V) Negative Voltage Regulator 3-TO-92 0 to 125 | |
| 3-Terminal Adjustable Negative Regulator 2-TO -55 to 150 | |
| 3-Terminal Adjustable Negative Regulator 3-TO -55 to 150 | |
| 3-Terminal Adjustable Regulator 3-TO -55 to 125 | |
| 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125 | |
| 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125 | |
| 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125 | |
| 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 8-SOIC 0 to 125 | |
| Automotive Catalog 1.5-A Peak Boost/Buck/Inverting Switching Regulator 8-SOIC -40 to 125 | |
| Single Output LDO, 100mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Adj.(2.5 to 5.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(2.5V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(2.85V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(3.0V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 5-SOT-23 | |
| Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC | |
| Single Output LDO, 250mA, Fixed(2.5V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 250mA, Fixed(2.85V), Low Noise, Fast Transient Response 6-SOT-223 | |
| Single Output LDO, 250mA, Fixed(3.0V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 6-SOT-223 -40 to 85 | |
| Switched Capacitor Voltage Converter 8-SOIC | |
| Switched-Capacitor Voltage Converters With Regulator 16-SOIC -40 to 85 | |
| Switched-Capacitor Voltage Converters With Regulator 8-PDIP -40 to 85 | |
| Voltage Regulator 10-TO-100 -55 to 125 | |
| Voltage Regulator 14-CDIP -55 to 125 |
| << Prev | Next >> |