Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers SN74LV166APWT

Description
Win Source Part Number: 1257054-SN74LV166APW T Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV16 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257054-SN74LV166APW T Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV16 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257054-SN74LV166APWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257054-SN74LV166APWT
Integrated Circuits (ICs) - Logic - Shift Registers 1257054-SN74LV166APWT
Win Source Part Number: 1257054-SN74LV166APW T Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 750 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV16 Product Status: Obsolete

Win Source Part Number: 1257054-SN74LV166APWT
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Standard Package: 750
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV16
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1257054-SN74LV166APWT
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
Voltage Regulators - 1900287 - RS Components, Ltd.
Specs
Package Type Other; μMAX
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 150 C (302 F)
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details