Manufacturer: Texas Instruments
Win Source Part Number: 028288-SG3524D
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 450kHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Switching Controllers Regulating PWM
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 028288-SG3524D | SG3524D |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG3524D | Switching Controllers |
| Output Voltage Type | Transistor Driver | |
| Package Type | SOIC; Other; 16-SOIC | |
| Life Cycle Stage | Maturity; Active | |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control |