Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 57
Product Name Notes
0.8A Fast Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
0.8A Fast Ultra Low Dropout Linear Regulators 5-SOT-223 -40 to 125
0.8A Fast-Response Ultra Low Dropout Linear Regulators 5-DDPAK/TO-263 -40 to 125
1.5A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
1.5A Fast Ultra Low Dropout Linear Regulator 5-SOT-223 -40 to 125
1.5A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
1A Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors 6-WSON -40 to 125
1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
1A Low Dropout CMOS Linear Regulators, Stable with Ceramic Output Capacitors 6-WSON -40 to 125
3A Fast Ultra Low Dropout Linear Regulator 5-DDPAK/TO-263 -40 to 125
3A Fast Ultra Low Dropout Linear Regulator 5-TO-220 -40 to 125
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 3-TO-252 -40 to 125
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 5-SOT-223 -40 to 125
500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors 6-WSON -40 to 125
500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. 5-SOT-223 -40 to 125
500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Cap. 6-WSON -40 to 125
500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacito 6-WSON -40 to 125
800mA, Ultra-Low Noise, High PSRR LDO for RF/Analog Circuits 12-WSON -40 to 125
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for 1V to 5V App. 8-SO PowerPAD
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for 1V to 5V App. 8-WSON
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-SO PowerPAD
Micropower 800mA Low Noise 'Ceramic Stable' Adjustable Voltage Regulator for Low Voltage App. 8-WSON

<< Prev Next >>