Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524DRG4 SG2524DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 064340-SG2524DRG4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 450kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 064340-SG2524DRG4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 450kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524DRG4 - 064340-SG2524DRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524DRG4
064340-SG2524DRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524DRG4 064340-SG2524DRG4
Manufacturer: Texas Instruments Win Source Part Number: 064340-SG2524DRG4 Packaging: Reel - TR Output Type: Transistor Driver Frequency - Switching: 450kHz Control Features: Current Limit, Frequency Control Number of Outputs: 2 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 8 V to 40 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 064340-SG2524DRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Frequency - Switching: 450kHz
Control Features: Current Limit, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - SG2524DRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SG2524DRG4-ND
DC DC Switching Controllers SG2524DRG4-ND
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SG2524DRG4
Switching Controllers SG2524DRG4
Switching Controllers Regulating PWM

Switching Controllers Regulating PWM

Buy Now Datasheet
DC DC Switching Controllers - SG2524DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SG2524DRG4
DC DC Switching Controllers SG2524DRG4
Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now
DC DC Switching Controllers - SG2524DRG4 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
SG2524DRG4
DC DC Switching Controllers SG2524DRG4
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SG2524DRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SG2524DRG4
PMIC - Voltage Regulators - DC DC Switching Controllers SG2524DRG4
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - SG2524DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
SG2524DRG4
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers SG2524DRG4
IC REG CTRLR MULT TOP 16SOIC

IC REG CTRLR MULT TOP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 064340-SG2524DRG4 SG2524DRG4-ND SG2524DRG4 SG2524DRG4 SG2524DRG4 SG2524DRG4 SG2524DRG4
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SG2524DRG4 DC DC Switching Controllers Switching Controllers DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Life Cycle Stage Maturity; Active Discontinued at Digi-Key Removed
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control Multiple Outputs Internal Current Limit; Current Limit, Frequency Control
fsw 450 kHz 450 kHz 450 kHz 450 kHz 450 kHz 450 kHz
Unlock Full Specs
to access all available technical data