Texas Instruments Integrated Circuits (ICs) - Logic - Shift Registers SN74LV166AD

Description
Win Source Part Number: 1257050-SN74LV166AD Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV166AD,2156-SN7 4LV166AD,SN74LV166AD E4,TEXTISSN74LV166AD ,296-34046-5,SN74LV1 66ADE4 Base Product Number: 74LV166
Request a Quote Datasheet
Description
Win Source Part Number: 1257050-SN74LV166AD Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV166AD,2156-SN7 4LV166AD,SN74LV166AD E4,TEXTISSN74LV166AD ,296-34046-5,SN74LV1 66ADE4 Base Product Number: 74LV166
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Shift Registers - 1257050-SN74LV166AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Shift Registers
1257050-SN74LV166AD
Integrated Circuits (ICs) - Logic - Shift Registers 1257050-SN74LV166AD
Win Source Part Number: 1257050-SN74LV166AD Category: Integrated Circuits (ICs)>Logic - Shift Registers Series: 74LV Standard Package: 40 Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Push-Pull Function: Parallel or Serial to Serial Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 2V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV166AD,2156-SN7 4LV166AD,SN74LV166AD E4,TEXTISSN74LV166AD ,296-34046-5,SN74LV1 66ADE4 Base Product Number: 74LV166

Win Source Part Number: 1257050-SN74LV166AD
Category: Integrated Circuits (ICs)>Logic - Shift Registers
Series: 74LV
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Function: Parallel or Serial to Serial
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV166AD,2156-SN74LV166AD,SN74LV166ADE4,TEXTISSN74LV166AD,296-34046-5,SN74LV166ADE4
Base Product Number: 74LV166

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1257050-SN74LV166AD
Product Name Integrated Circuits (ICs) - Logic - Shift Registers
Output Voltage Type Push-Pull
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Regulator Category Switching
View Details
Switching Regulators - 1227212P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details