Texas Instruments High-Performance Analog Voltage Regulators - DC DC Switching Regulators REG711EA-3.3/2K5

Description
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - REG711EA-3.3/2K5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
REG711EA-3.3/2K5-ND
Voltage Regulators - DC DC Switching Regulators REG711EA-3.3/2K5-ND
"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - REG711EA-3.3/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
REG711EA-3.3/2K5
Voltage Regulators - DC DC Switching Regulators REG711EA-3.3/2K5
Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 50mA 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - REG711EA-3.3/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
REG711EA-3.3/2K5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators REG711EA-3.3/2K5
IC REG CHG PUMP 3.3V 50MA 8VSSOP

IC REG CHG PUMP 3.3V 50MA 8VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - REG711EA-3.3/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
REG711EA-3.3/2K5
PMIC - Voltage Regulators - DC DC Switching Regulators REG711EA-3.3/2K5
IC REG CHARG PUMP 3.3V 8VSSOP

IC REG CHARG PUMP 3.3V 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number REG711EA-3.3/2K5-ND REG711EA-3.3/2K5 REG711EA-3.3/2K5 REG711EA-3.3/2K5
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Output Voltage 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.0500 amps 0.0500 amps 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 800 volts
IOUT 1.8 amps
View Details
Switching Regulators - 1227211 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details