The SM72445MT/NOPB is a programmable Maximum Power Point Tracking (MPPT) controller designed for renewable energy applications, specifically for photovoltaic systems. It operates with adjustable PWM frequencies of 110kHz, 135kHz, or 215kHz and is capable of controlling four PWM gate drive signals for a 4-switch buck-boost converter. The device features a proprietary Panel Mode algorithm that optimizes efficiency when the load matches the maximum power point of the solar panel. This controller includes an integrated 8-channel, 10-bit A/D converter for monitoring input and output voltages and currents, as well as IC configuration settings. It supports I2C communication for configuration and control, and offers built-in protections such as output overvoltage and over-current protection. The SM72445 is packaged in a TSSOP-28 format and operates within a temperature range of -40°C to 125°C, making it suitable for various environmental conditions.
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP
Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency 28-TSSOP -40 to 125 Product overview: SM72445MT/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-SM72445MT/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1244379-SM72445MT/NO
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Series: SolarMagic™
Package: Bulk
Applications: Controller, Photovoltaic Solar Panels
Standard Package: 48
Mounting: SMD (SMT)
Voltage - Input: 4.75V ~ 5.25V
Number of Outputs: 1
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SM72445MT/NOPB,
Base Product Number: SM72445
IC REG CTRLR PHOTOV 1OUT 28TSSOP
Switching Controllers Pgrm Maximum Pwr Point Tracking Cntlr
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SM72445MT/NOPB | 750-SM72445MT/NOPB | 1244379-SM72445MT/NOPB | SM72445MT/NOPB | SM72445MT/NOPB |
| Product Name | SM72445 Programmable Maximum Power Point Tracking Controller with Adjustable PWM Frequency | TSSOP Power Management IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose | PMIC - Voltage Regulators - Special Purpose | Switching Controllers |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; TSSOP | Other; TSSOP | SSOP; Other; Bulk | ||
| VIN | 4.75 to 5.25 volts |